C&K Components Switches - Slide Switches SK23F27G9NS

Description
Win Source Part Number: 1233121-SK23F27G9NS Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 110 Circuit: DP3T Contact Timing: Non-Shorting (BBM) Switch Function: On-On-On Actuator Type: Standard Actuator Length: 9.00mm Switch Travel: 3.00mm Electrical Life: 10,000 Cycles Operating Force: 150/200gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0204,SK-23F27-G 9 NS,SK-23F27-G9NS Base Product Number: SK23F
Request a Quote Datasheet
Description
Win Source Part Number: 1233121-SK23F27G9NS Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 110 Circuit: DP3T Contact Timing: Non-Shorting (BBM) Switch Function: On-On-On Actuator Type: Standard Actuator Length: 9.00mm Switch Travel: 3.00mm Electrical Life: 10,000 Cycles Operating Force: 150/200gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0204,SK-23F27-G 9 NS,SK-23F27-G9NS Base Product Number: SK23F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233121-SK23F27G9NS
Switches - Slide Switches 1233121-SK23F27G9NS
Win Source Part Number: 1233121-SK23F27G9NS Category: Switches>Slide Switches Series: SK, COMAX Termination Style: PC Pin Contact Finish: Silver Package: Bulk Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - DC: 30 V Standard Package: 110 Circuit: DP3T Contact Timing: Non-Shorting (BBM) Switch Function: On-On-On Actuator Type: Standard Actuator Length: 9.00mm Switch Travel: 3.00mm Electrical Life: 10,000 Cycles Operating Force: 150/200gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASK0204,SK-23F27-G 9 NS,SK-23F27-G9NS Base Product Number: SK23F

Win Source Part Number: 1233121-SK23F27G9NS
Category: Switches>Slide Switches
Series: SK, COMAX
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - DC: 30 V
Standard Package: 110
Circuit: DP3T
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On-On
Actuator Type: Standard
Actuator Length: 9.00mm
Switch Travel: 3.00mm
Electrical Life: 10,000 Cycles
Operating Force: 150/200gf
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: HASK0204,SK-23F27-G 9 NS,SK-23F27-G9NS
Base Product Number: SK23F

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
SK23F27G9NS
Slide Switches SK23F27G9NS
Slide Switches Miniature Slide Switch

Slide Switches Miniature Slide Switch

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SK23F27G9NS
Switches - Slide Switches SK23F27G9NS
SWITCH SLIDE

SWITCH SLIDE

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233121-SK23F27G9NS SK23F27G9NS SK23F27G9NS
Product Name Switches - Slide Switches Slide Switches Switches - Slide Switches
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 1-1437579-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
2 suppliers
Slide Switches - 2300-MSN24BSG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switches - 7347315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details