Simpson Electric Company Panel Meter, 3.5,120V,5ARMS, H335166100

Description
Product Highlights 3-1/2 digit, Red LED 120 ACV 5 ACA TRMS 4-20 DCmA All parameters set from easy to understand front panel access Optional one, two or four 5 amp relays 7 segment 4-1/2 or 3-1/2 red LED with five brightness display levels Activated set point indicators on display Easy to understand programming menu 16 point scaling linearization Screw terminals for easy installation 1/8 DIN shallow depth case (only 3.24" behind panel) Peak/Valley and password lockout NEMA 4X rated front panel
Datasheet
Description
Product Highlights 3-1/2 digit, Red LED 120 ACV 5 ACA TRMS 4-20 DCmA All parameters set from easy to understand front panel access Optional one, two or four 5 amp relays 7 segment 4-1/2 or 3-1/2 red LED with five brightness display levels Activated set point indicators on display Easy to understand programming menu 16 point scaling linearization Screw terminals for easy installation 1/8 DIN shallow depth case (only 3.24" behind panel) Peak/Valley and password lockout NEMA 4X rated front panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 3.5,120V,5ARMS, - H335166100 - Transcat, Inc.
Rochester, NY, USA
Panel Meter, 3.5,120V,5ARMS,
H335166100
Panel Meter, 3.5,120V,5ARMS, H335166100
Product Highlights 3-1/2 digit, Red LED 120 ACV 5 ACA TRMS 4-20 DCmA All parameters set from easy to understand front panel access Optional one, two or four 5 amp relays 7 segment 4-1/2 or 3-1/2 red LED with five brightness display levels Activated set point indicators on display Easy to understand programming menu 16 point scaling linearization Screw terminals for easy installation 1/8 DIN shallow depth case (only 3.24" behind panel) Peak/Valley and password lockout NEMA 4X rated front panel

Product Highlights

  • 3-1/2 digit, Red LED
  • 120 ACV
  • 5 ACA TRMS
  • 4-20 DCmA
  • All parameters set from easy to understand front panel access
  • Optional one, two or four 5 amp relays
  • 7 segment 4-1/2 or 3-1/2 red LED with five brightness display levels
  • Activated set point indicators on display
  • Easy to understand programming menu
  • 16 point scaling linearization
  • Screw terminals for easy installation
  • 1/8 DIN shallow depth case (only 3.24" behind panel)
  • Peak/Valley and password lockout
  • NEMA 4X rated front panel
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Panel Meters
Product Number H335166100
Product Name Panel Meter, 3.5,120V,5ARMS,
Unlock Full Specs
to access all available technical data

Similar Products

 - Serial Input 6-Digit Panel Meter & Remote Display - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details
4-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details