SEALS USA, Inc. Panel Meter Tachometer 100-240 VAC, NPN Output DT-501XA-TRT

Description
Product Highlights 100-240 VAC, NPN Output 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating need to purchase a separate power supply Scalable programming gives user the flexibility to set up and monitor virtually any process Selectable update time allows operator to speed up/slow down display changes to facilitate process Great versatility with multiple sensor input capability in one unit: NPN open collector, contact and square or sine wave sensor inputs Teaching function auto-scales the display by inputting signal from sensor; saves time programming manually Auto Zero function zeroes the display after the final signal initiates a preprogammed time countdown Max. Min. automatically stored into memory; quickly retrieved via keypad
Datasheet
Description
Product Highlights 100-240 VAC, NPN Output 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating need to purchase a separate power supply Scalable programming gives user the flexibility to set up and monitor virtually any process Selectable update time allows operator to speed up/slow down display changes to facilitate process Great versatility with multiple sensor input capability in one unit: NPN open collector, contact and square or sine wave sensor inputs Teaching function auto-scales the display by inputting signal from sensor; saves time programming manually Auto Zero function zeroes the display after the final signal initiates a preprogammed time countdown Max. Min. automatically stored into memory; quickly retrieved via keypad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter Tachometer 100-240 VAC, NPN Output - DT-501XA-TRT - Transcat, Inc.
Rochester, NY, USA
Panel Meter Tachometer 100-240 VAC, NPN Output
DT-501XA-TRT
Panel Meter Tachometer 100-240 VAC, NPN Output DT-501XA-TRT
Product Highlights 100-240 VAC, NPN Output 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating need to purchase a separate power supply Scalable programming gives user the flexibility to set up and monitor virtually any process Selectable update time allows operator to speed up/slow down display changes to facilitate process Great versatility with multiple sensor input capability in one unit: NPN open collector, contact and square or sine wave sensor inputs Teaching function auto-scales the display by inputting signal from sensor; saves time programming manually Auto Zero function zeroes the display after the final signal initiates a preprogammed time countdown Max. Min. automatically stored into memory; quickly retrieved via keypad

Product Highlights

  • 100-240 VAC, NPN Output
  • 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances
  • Integral sensor power source saves money by eliminating need to purchase a separate power supply
  • Scalable programming gives user the flexibility to set up and monitor virtually any process
  • Selectable update time allows operator to speed up/slow down display changes to facilitate process
  • Great versatility with multiple sensor input capability in one unit: NPN open collector, contact and square or sine wave sensor inputs
  • Teaching function auto-scales the display by inputting signal from sensor; saves time programming manually
  • Auto Zero function zeroes the display after the final signal initiates a preprogammed time countdown
  • Max. Min. automatically stored into memory; quickly retrieved via keypad
Supplier's Site Datasheet
Digital Tachometer, Panel, 264Vac; No. Of Digits / Alpha Shimpo Instruments - 18AC8386 - Newark, An Avnet Company
Chicago, IL, United States
Digital Tachometer, Panel, 264Vac; No. Of Digits / Alpha Shimpo Instruments
18AC8386
Digital Tachometer, Panel, 264Vac; No. Of Digits / Alpha Shimpo Instruments 18AC8386
DIGITAL TACHOMETER, PANEL, 264VAC; No. of Digits / Alpha:6; Meter Function:Tachometer; Meter Range:0.0067Hz to 100kHz, 0.01s to 3600s; Digit Height:22mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC RoHS Compliant: Yes

DIGITAL TACHOMETER, PANEL, 264VAC; No. of Digits / Alpha:6; Meter Function:Tachometer; Meter Range:0.0067Hz to 100kHz, 0.01s to 3600s; Digit Height:22mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number DT-501XA-TRT 18AC8386
Product Name Panel Meter Tachometer 100-240 VAC, NPN Output Digital Tachometer, Panel, 264Vac; No. Of Digits / Alpha Shimpo Instruments
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details