SEALS USA, Inc. Panel Meter Tachometer 100-240 VAC, Relay Output DT-501XA-CPT

Description
Product Highlights 100-240 VAC, Relay Output 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating need to purchase a separate power supply Scalable programming gives user the flexibility to set up and monitor virtually any process Selectable update time allows operator to speed up/slow down display changes to facilitate process Great versatility with multiple sensor input capability in one unit: NPN open collector, contact and square or sine wave sensor inputs Teaching function auto-scales the display by inputting signal from sensor; saves time programming manually Auto Zero function zeroes the display after the final signal initiates a preprogammed time countdown Max. Min. automatically stored into memory; quickly retrieved via keypad
Datasheet
Description
Product Highlights 100-240 VAC, Relay Output 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating need to purchase a separate power supply Scalable programming gives user the flexibility to set up and monitor virtually any process Selectable update time allows operator to speed up/slow down display changes to facilitate process Great versatility with multiple sensor input capability in one unit: NPN open collector, contact and square or sine wave sensor inputs Teaching function auto-scales the display by inputting signal from sensor; saves time programming manually Auto Zero function zeroes the display after the final signal initiates a preprogammed time countdown Max. Min. automatically stored into memory; quickly retrieved via keypad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter Tachometer 100-240 VAC, Relay Output - DT-501XA-CPT - Transcat, Inc.
Rochester, NY, USA
Panel Meter Tachometer 100-240 VAC, Relay Output
DT-501XA-CPT
Panel Meter Tachometer 100-240 VAC, Relay Output DT-501XA-CPT
Product Highlights 100-240 VAC, Relay Output 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating need to purchase a separate power supply Scalable programming gives user the flexibility to set up and monitor virtually any process Selectable update time allows operator to speed up/slow down display changes to facilitate process Great versatility with multiple sensor input capability in one unit: NPN open collector, contact and square or sine wave sensor inputs Teaching function auto-scales the display by inputting signal from sensor; saves time programming manually Auto Zero function zeroes the display after the final signal initiates a preprogammed time countdown Max. Min. automatically stored into memory; quickly retrieved via keypad

Product Highlights

  • 100-240 VAC, Relay Output
  • 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances
  • Integral sensor power source saves money by eliminating need to purchase a separate power supply
  • Scalable programming gives user the flexibility to set up and monitor virtually any process
  • Selectable update time allows operator to speed up/slow down display changes to facilitate process
  • Great versatility with multiple sensor input capability in one unit: NPN open collector, contact and square or sine wave sensor inputs
  • Teaching function auto-scales the display by inputting signal from sensor; saves time programming manually
  • Auto Zero function zeroes the display after the final signal initiates a preprogammed time countdown
  • Max. Min. automatically stored into memory; quickly retrieved via keypad
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Panel Meters
Product Number DT-501XA-CPT
Product Name Panel Meter Tachometer 100-240 VAC, Relay Output
Unlock Full Specs
to access all available technical data

Similar Products

 - DIN Digital Panel Meter for Batch Controller Pulse Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details