Simpson Electric Company Panel Meter 3.5,120V,4-20MADC H335171100

Description
Product Highlights All parameters set from easy to understand front panel access Optional one, two or four 5 amp relays 7 segment 4-1/2 or 3-1/2 red LED with five brightness display levels Activated set point indicators on display Easy to understand programming menu 16 point scaling linearization Screw terminals for easy installation 1/8 DIN shallow depth case (only 3.24" behind panel) Peak/Valley and password lockout NEMA 4X rated front panel
Datasheet
Description
Product Highlights All parameters set from easy to understand front panel access Optional one, two or four 5 amp relays 7 segment 4-1/2 or 3-1/2 red LED with five brightness display levels Activated set point indicators on display Easy to understand programming menu 16 point scaling linearization Screw terminals for easy installation 1/8 DIN shallow depth case (only 3.24" behind panel) Peak/Valley and password lockout NEMA 4X rated front panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter 3.5,120V,4-20MADC - H335171100 - Transcat, Inc.
Rochester, NY, USA
Panel Meter 3.5,120V,4-20MADC
H335171100
Panel Meter 3.5,120V,4-20MADC H335171100
Product Highlights All parameters set from easy to understand front panel access Optional one, two or four 5 amp relays 7 segment 4-1/2 or 3-1/2 red LED with five brightness display levels Activated set point indicators on display Easy to understand programming menu 16 point scaling linearization Screw terminals for easy installation 1/8 DIN shallow depth case (only 3.24" behind panel) Peak/Valley and password lockout NEMA 4X rated front panel

Product Highlights

  • All parameters set from easy to understand front panel access
  • Optional one, two or four 5 amp relays
  • 7 segment 4-1/2 or 3-1/2 red LED with five brightness display levels
  • Activated set point indicators on display
  • Easy to understand programming menu
  • 16 point scaling linearization
  • Screw terminals for easy installation
  • 1/8 DIN shallow depth case (only 3.24" behind panel)
  • Peak/Valley and password lockout
  • NEMA 4X rated front panel
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Digital Panel Meters
Product Number H335171100
Product Name Panel Meter 3.5,120V,4-20MADC
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details