Schneider Electric Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| Substation Outdoor Circuit Breakers Outdoor vacuum dead tank gas-insulated substation circuit breaker up to 38kV Outdoor vacuum air-insulated substation circuit breaker up to 38kV Vacuum Circuit Breaker Drawout vacuum circuit... | |
| MasterPact Universal Power Circuit Breakers High current air circuit breakers from 630 to 1600 A High current air circuit breakers from 800 A to 6,300 A UL Listed Masterpact Circuit... | |
| Miniature Circuit Breakers Arc-fault circuit interrupters digital technology to provide unequaled protection Homeline Combination Arc Fault Circuit Interrupters (HOM-CAFI) provide enhanced protection against home electrical fires. Homeline miniature circuit breakers... | |
| Molded Case Circuit Breakers A flexible, high-performance offer, certified to global standards from 15 to 125 A A flexible, high-performance offer, certified to global standards for ratings from 15 to... | |
| Motor Circuit Protectors Magnetic protection from 3 to 75 A A flexible, high-performance offer, certified to global standards ranging from 600 to 1200 A Available for surface, flush, or DIN... | |
| When power availability is critical, rely on Square D® brand mission critical circuit breakers from Schneider Electric. Designed for selectively coordinated systems, mission critical circuit breakers maximize continuity of the... |
| << Prev | Next >> |