MOLDED CASE CIRCUIT BREAKER, 240V, 150A, 2 POLE, SINGLE PHASE, 25KA@240V, Q FRAME, FEED-THRU. FREE 2 YEAR RADWELL WARRANTY
MOLDED CASE CKT BREAKER, 2 POLE, 150A; Product Range:PowerPact Q Series; Current Rating:150A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 57601324 | 89H5644 |
| Product Name | Molded Case Circuit Breaker | Molded Case Ckt Breaker, 2 Pole, 150A; Product Range Square D By Schneider Electric |
| Number of Poles | 2 | 2 |