MOLDED CASE CIRCUIT BREAKER 240V
CIRCUIT BREAKER, MOLDED CASE, 240 VAC, 150 AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QDA32150-ND | 57601242 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker |
| Rated Current | 150 amps | 150 amps |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted |