MINIATURE CIRCUIT BREAKER 120/24
CIRCUIT BREAKER / MINIATURE, QO SERIES, 40 AMP, 2 POLE, 120/240 VAC, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QOB240-ND | 57603097 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker |
| Rated Current | 40 amps | 40 amps |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Plug-in |