LOAD CENTER, QO SERIES, 1 PHASE, 2 SPACES, 2 CIRCUITS, MAIN LUG, 30 AMP, SURFACE COVER. FREE 2 YEAR RADWELL WARRANTY
SQUARE D Circuit Breaker QO2L30S
CIRCUIT BREAKER, LOAD CENTER, 240V, 30A; Consumer Unit Usage:-; Enclosure Material:Steel; Supply Voltage:240VAC; Current Rating:30A; No. of Branch Circuits:2Circuits; External Height:170.688mm; External Width:96.774mm RoHS Compliant: No
| Radwell International | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 57617471 | 39C9513 | |
| Product Name | Load Center/Panel Board | Load Center/Panel Board | Circuit Breaker, Load Center, 240V, 30A; Consumer Unit Usage Square D By Schneider Electric |
| Rated Current | 30 amps | 30 amps |