Schneider Electric Circuit Breakers QBA32100

Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QBA32100-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QBA32100-ND
Circuit Breakers 4008-QBA32100-ND
MOLDED CASE CIRCUIT BREAKER 240V

MOLDED CASE CIRCUIT BREAKER 240V

Buy Now Datasheet
Molded Case Circuit Breaker - 57600355 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57600355
Molded Case Circuit Breaker 57600355
MOLDED CASE CIRCUIT BREAKER, 240V, 100A, 10 KA, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, 240V, 100A, 10 KA, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Ckt Breaker, 3 Pole, 100A; Product Range Square D By Schneider Electric - 89H5573 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 3 Pole, 100A; Product Range Square D By Schneider Electric
89H5573
Molded Case Ckt Breaker, 3 Pole, 100A; Product Range Square D By Schneider Electric 89H5573
MOLDED CASE CKT BREAKER, 3 POLE, 100A; Product Range:PowerPact Q Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 3 POLE, 100A; Product Range:PowerPact Q Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-QBA32100-ND 57600355 89H5573
Product Name Circuit Breakers Molded Case Circuit Breaker Molded Case Ckt Breaker, 3 Pole, 100A; Product Range Square D By Schneider Electric
Rated Current 100 amps 100 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2486200-6 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 723-209-1-1-53-2-2-30-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details