Schneider Electric Molded Case Ckt Breaker, 2 Pole, 125A; Product Range Square D By Schneider Electric QBL22125

Description
MOLDED CASE CKT BREAKER, 2 POLE, 125A; Product Range:PowerPact Q Series; Current Rating:125A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
Datasheet
Description
MOLDED CASE CKT BREAKER, 2 POLE, 125A; Product Range:PowerPact Q Series; Current Rating:125A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Ckt Breaker, 2 Pole, 125A; Product Range Square D By Schneider Electric - 89H5585 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 2 Pole, 125A; Product Range Square D By Schneider Electric
89H5585
Molded Case Ckt Breaker, 2 Pole, 125A; Product Range Square D By Schneider Electric 89H5585
MOLDED CASE CKT BREAKER, 2 POLE, 125A; Product Range:PowerPact Q Series; Current Rating:125A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 2 POLE, 125A; Product Range:PowerPact Q Series; Current Rating:125A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 89H5585
Product Name Molded Case Ckt Breaker, 2 Pole, 125A; Product Range Square D By Schneider Electric
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary B-Trip Circuit Breakers - 1BU5R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 209-1-1-52-2-9-100-H-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - 486-4411.0010-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details