CIRCUIT BREAKER, MINIATURE, QO SERIES, 60 AMP, 3 POLE, 240 VAC, 10 KA, PLUG IN MOUNT. FREE 2 YEAR RADWELL WARRANTY
MINIATURE CIRCUIT BREAKER, 3 POLE, 60A; Product Range:QO Series; Current Rating:60A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Plug In RoHS Compliant: Yes
| Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 57610354 | QO360 | 18C3003 |
| Product Name | Molded Case Circuit Breaker | SQD Miniature | Miniature Circuit Breaker, 3 Pole, 60A; Product Range Square D By Schneider Electric |
| Rated AC Voltage | 240 volts | 240 volts |