Schneider Electric Molded Case Ckt Breaker, 2 Pole, 100A; Product Range Square D By Schneider Electric QBL22100

Description
MOLDED CASE CKT BREAKER, 2 POLE, 100A; Product Range:PowerPact Q Series; Current Rating:100A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
Datasheet
Description
MOLDED CASE CKT BREAKER, 2 POLE, 100A; Product Range:PowerPact Q Series; Current Rating:100A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Ckt Breaker, 2 Pole, 100A; Product Range Square D By Schneider Electric - 89H5583 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 2 Pole, 100A; Product Range Square D By Schneider Electric
89H5583
Molded Case Ckt Breaker, 2 Pole, 100A; Product Range Square D By Schneider Electric 89H5583
MOLDED CASE CKT BREAKER, 2 POLE, 100A; Product Range:PowerPact Q Series; Current Rating:100A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 2 POLE, 100A; Product Range:PowerPact Q Series; Current Rating:100A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57600469 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57600469
Molded Case Circuit Breaker 57600469
CIRCUIT BREAKER, MOLDED CASE, 240V, 100-AMP. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MOLDED CASE, 240V, 100-AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 89H5583 57600469
Product Name Molded Case Ckt Breaker, 2 Pole, 100A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - AS168X-CB1H150N-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-2-7335-112-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Automotive Circuit Breakers  VF-GCE -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details