Schneider Electric Circuit Breakers QDA222001

Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QDA222001-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QDA222001-ND
Circuit Breakers 4008-QDA222001-ND
MOLDED CASE CIRCUIT BREAKER 240V

MOLDED CASE CIRCUIT BREAKER 240V

Buy Now Datasheet
Molded Case Ckt Breaker, 2 Pole, 200A; Product Range Square D By Schneider Electric - 89H5626 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 2 Pole, 200A; Product Range Square D By Schneider Electric
89H5626
Molded Case Ckt Breaker, 2 Pole, 200A; Product Range Square D By Schneider Electric 89H5626
MOLDED CASE CKT BREAKER, 2 POLE, 200A; Product Range:PowerPact Q Series; Current Rating:200A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 2 POLE, 200A; Product Range:PowerPact Q Series; Current Rating:200A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-QDA222001-ND 89H5626
Product Name Circuit Breakers Molded Case Ckt Breaker, 2 Pole, 200A; Product Range Square D By Schneider Electric
Rated Current 200 amps 200 amps
Trip System Type Thermal Magnetic
Text for Mounting Chassis Mount Plug On
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-611-7-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-1-1-61F-4-8-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details