Miniature Circuit Breaker 120/240V
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 20A; Product Range:QO Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On; Voltage AC:240V RoHS Compliant: No
MINIATURE CIRCUIT BREAKER, QO SERIES, 1 POLE, 20 AMP, 120/240 VAC, PLUG-IN MOUNT. FREE 2 YEAR RADWELL WARRANTY
| Galco Industrial Electronics | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | QO120 | 03C3032 | 57609922 |
| Product Name | SQD Residential Circuit Breakers | Circuit Breaker, Thermal Magnetic, 1P, 20A; Product Range Square D By Schneider Electric | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 volts | 240 volts | |
| Rated DC Voltage | 48 volts | ||
| Rated Current | 20 amps | 20 amps |