MINIATURE CIRCUIT BREAKER 120V 3
CIRCUIT BREAKER, 1-POLE, 30A, 240VAC; Current Rating:30A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Bolt On RoHS Compliant: Yes
MINIATURE CIRCUIT BREAKER, QO SERIES, 120/240 VAC, 30 A, BOLT-ON, 1 POLE. FREE 2 YEAR RADWELL WARRANTY
SQUARE D Circuit Breaker QOB130
| DigiKey | Newark, An Avnet Company | Radwell International | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QOB130-ND | 16B1793 | 57611157 | |
| Product Name | Circuit Breakers | Circuit Breaker, 1-Pole, 30A, 240Vac; Current Rating Square D By Schneider Electric | Molded Case Circuit Breaker | Molded Case Circuit Breaker |
| Rated Current | 30 amps | 30 amps | ||
| Trip System Type | Thermal Magnetic | |||
| Features | Trip Indicator | |||
| Mounting Style | Plug-in | |||
| Manual Actuator Type | Other; (Lever) |