Schneider Electric Datasheets for Circuit Breakers

Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
Substation Outdoor Circuit Breakers Outdoor vacuum dead tank gas-insulated substation circuit breaker up to 38kV Outdoor vacuum air-insulated substation circuit breaker up to 38kV Vacuum Circuit Breaker Drawout vacuum circuit...
MasterPact Universal Power Circuit Breakers High current air circuit breakers from 630 to 1600 A High current air circuit breakers from 800 A to 6,300 A UL Listed Masterpact Circuit...
Miniature Circuit Breakers Arc-fault circuit interrupters digital technology to provide unequaled protection Homeline Combination Arc Fault Circuit Interrupters (HOM-CAFI) provide enhanced protection against home electrical fires. Homeline miniature circuit breakers...
Molded Case Circuit Breakers A flexible, high-performance offer, certified to global standards from 15 to 125 A A flexible, high-performance offer, certified to global standards for ratings from 15 to...
Motor Circuit Protectors Magnetic protection from 3 to 75 A A flexible, high-performance offer, certified to global standards ranging from 600 to 1200 A Available for surface, flush, or DIN...
When power availability is critical, rely on Square D® brand mission critical circuit breakers from Schneider Electric. Designed for selectively coordinated systems, mission critical circuit breakers maximize continuity of the...

<< Prev Next >>