Schneider Electric Molded Case Circuit Breaker, 3 Pole, 70A; Product Range Square D By Schneider Electric QBL32070

Description
MOLDED CASE CIRCUIT BREAKER, 3 POLE, 70A; Product Range:PowerPact Q Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
Datasheet
Description
MOLDED CASE CIRCUIT BREAKER, 3 POLE, 70A; Product Range:PowerPact Q Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker, 3 Pole, 70A; Product Range Square D By Schneider Electric - 92H3023 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Circuit Breaker, 3 Pole, 70A; Product Range Square D By Schneider Electric
92H3023
Molded Case Circuit Breaker, 3 Pole, 70A; Product Range Square D By Schneider Electric 92H3023
MOLDED CASE CIRCUIT BREAKER, 3 POLE, 70A; Product Range:PowerPact Q Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

MOLDED CASE CIRCUIT BREAKER, 3 POLE, 70A; Product Range:PowerPact Q Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57600539 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57600539
Molded Case Circuit Breaker 57600539
MOLDED CASE CIRCUIT BREAKER, 240V 70A. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, 240V 70A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 92H3023 57600539
Product Name Molded Case Circuit Breaker, 3 Pole, 70A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C10UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 209-2-1-66-4-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details