CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 50A; Product Range:QO Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On; Voltage AC:240V RoHS Compliant: No
CIRCUIT BREAKER, MINIATURE, QO SERIES, 50 AMP, 2 POLE, 120/240 VAC, 10 KA, PLUG IN MOUNT. FREE 2 YEAR RADWELL WARRANTY
QO Miniature Circuit Breaker, 50A,
| Newark, An Avnet Company | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 16C1696 | 57594659 | QO250 |
| Product Name | Circuit Breaker, Thermal Magnetic, 2P, 50A; Product Range Square D By Schneider Electric | Molded Case Circuit Breaker | SQD Miniature |
| Rated AC Voltage | 240 volts | 240 volts | |
| Rated DC Voltage | 48 volts | ||
| Rated Current | 50 amps | 50 amps |