Schneider Electric Molded Case Ckt Breaker, 2 Pole, 150A; Product Range Square D By Schneider Electric QBM22150TN

Description
MOLDED CASE CKT BREAKER, 2 POLE, 150A; Product Range:PowerPact Q Series; Current Rating:150A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
Datasheet
Description
MOLDED CASE CKT BREAKER, 2 POLE, 150A; Product Range:PowerPact Q Series; Current Rating:150A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Ckt Breaker, 2 Pole, 150A; Product Range Square D By Schneider Electric - 89H5600 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 2 Pole, 150A; Product Range Square D By Schneider Electric
89H5600
Molded Case Ckt Breaker, 2 Pole, 150A; Product Range Square D By Schneider Electric 89H5600
MOLDED CASE CKT BREAKER, 2 POLE, 150A; Product Range:PowerPact Q Series; Current Rating:150A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 2 POLE, 150A; Product Range:PowerPact Q Series; Current Rating:150A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 89H5600
Product Name Molded Case Ckt Breaker, 2 Pole, 150A; Product Range Square D By Schneider Electric
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago - 38AK5988 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 2 amps
View Details
Circuit Breakers - 209-1-1864-14-ND - DigiKey
Specs
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
View Details