Schneider Electric Load Center/Panel Board QO24L70S

Description
LOAD CENTER, QO SERIES, 1 PHASE, 2 SPACES, 4 CIRCUITS, MAIN LUGS, 70 AMP, SURFACE COVER. FREE 2 YEAR RADWELL WARRANTY
Description
LOAD CENTER, QO SERIES, 1 PHASE, 2 SPACES, 4 CIRCUITS, MAIN LUGS, 70 AMP, SURFACE COVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Load Center/Panel Board - 57594646 - Radwell International
Willingboro, NJ, United States
Load Center/Panel Board
57594646
Load Center/Panel Board 57594646
LOAD CENTER, QO SERIES, 1 PHASE, 2 SPACES, 4 CIRCUITS, MAIN LUGS, 70 AMP, SURFACE COVER. FREE 2 YEAR RADWELL WARRANTY

LOAD CENTER, QO SERIES, 1 PHASE, 2 SPACES, 4 CIRCUITS, MAIN LUGS, 70 AMP, SURFACE COVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Load Center, 240V, 70A; Consumer Unit Usage Square D By Schneider Electric - 80C4258 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Load Center, 240V, 70A; Consumer Unit Usage Square D By Schneider Electric
80C4258
Circuit Breaker, Load Center, 240V, 70A; Consumer Unit Usage Square D By Schneider Electric 80C4258
CIRCUIT BREAKER, LOAD CENTER, 240V, 70A; Consumer Unit Usage:-; Enclosure Material:Steel; Supply Voltage:240VAC; Current Rating:70A; No. of Branch Circuits:4Circuits; External Height:236.22mm; External Width:122.174mm RoHS Compliant: No

CIRCUIT BREAKER, LOAD CENTER, 240V, 70A; Consumer Unit Usage:-; Enclosure Material:Steel; Supply Voltage:240VAC; Current Rating:70A; No. of Branch Circuits:4Circuits; External Height:236.22mm; External Width:122.174mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 57594646 80C4258
Product Name Load Center/Panel Board Circuit Breaker, Load Center, 240V, 70A; Consumer Unit Usage Square D By Schneider Electric
Rated Current 70 amps 70 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-818R-3.5-ND - DigiKey
Specs
Rated Current 3.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Automotive Circuit Breakers  VF-EATU -  - VICFUSE
Specs
Rated DC Voltage 14 volts
Rated Current 3 to 30 amps
View Details