MOLDED CASE CIRCUIT BREAKER, 240V 175A. FREE 2 YEAR RADWELL WARRANTY
MOLDED CASE CKT BREAKER, 2 POLE, 175A; Product Range:PowerPact Q Series; Current Rating:175A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 57601329 | 89H5645 |
| Product Name | Molded Case Circuit Breaker | Molded Case Ckt Breaker, 2 Pole, 175A; Product Range Square D By Schneider Electric |
| Rated AC Voltage | 240 volts |