Schneider Electric Molded Case Ckt Breaker, 2 Pole, 225A; Product Range Square D By Schneider Electric QDL22225

Description
MOLDED CASE CKT BREAKER, 2 POLE, 225A; Product Range:PowerPact Q Series; Current Rating:225A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
Datasheet
Description
MOLDED CASE CKT BREAKER, 2 POLE, 225A; Product Range:PowerPact Q Series; Current Rating:225A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Ckt Breaker, 2 Pole, 225A; Product Range Square D By Schneider Electric - 89H5647 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 2 Pole, 225A; Product Range Square D By Schneider Electric
89H5647
Molded Case Ckt Breaker, 2 Pole, 225A; Product Range Square D By Schneider Electric 89H5647
MOLDED CASE CKT BREAKER, 2 POLE, 225A; Product Range:PowerPact Q Series; Current Rating:225A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 2 POLE, 225A; Product Range:PowerPact Q Series; Current Rating:225A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 89H5647
Product Name Molded Case Ckt Breaker, 2 Pole, 225A; Product Range Square D By Schneider Electric
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1220731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QLB Series Thermal Circuit Breaker, 5A - QLB-053-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-2971-ND - DigiKey
Specs
Rated Current 17 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details