Schneider Electric Circuit Breakers QGA222002

Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QGA222002-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QGA222002-ND
Circuit Breakers 4008-QGA222002-ND
MOLDED CASE CIRCUIT BREAKER 240V

MOLDED CASE CIRCUIT BREAKER 240V

Buy Now Datasheet
Molded Case Ckt Breaker, 2 Pole, 200A; Product Range Square D By Schneider Electric - 89H5680 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 2 Pole, 200A; Product Range Square D By Schneider Electric
89H5680
Molded Case Ckt Breaker, 2 Pole, 200A; Product Range Square D By Schneider Electric 89H5680
MOLDED CASE CKT BREAKER, 2 POLE, 200A; Product Range:PowerPact Q Series; Current Rating:200A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 2 POLE, 200A; Product Range:PowerPact Q Series; Current Rating:200A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-QGA222002-ND 89H5680
Product Name Circuit Breakers Molded Case Ckt Breaker, 2 Pole, 200A; Product Range Square D By Schneider Electric
Rated Current 200 amps 200 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D1.6UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 1.6 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 4-1393250-5 - TE Connectivity
Specs
Rated Current 3 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago - 38AK5988 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 2 amps
View Details