CIRCUIT BREAKER, 3; Product Range:QO Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On RoHS Compliant: No
MINIATURE CIRCUIT BREAKER, QO SERIES, 30 AMP, 3 POLE, 240 VAC, 10 KA, PLUG IN MOUNT. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 18C2999 | 57618016 |
| Product Name | Circuit Breaker, 3; Product Range Square D By Schneider Electric | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 volts | 240 volts |