Schneider Electric SQD Miniature QO220

Description
QO Miniature Circuit Breaker, 20A,
Datasheet
Description
QO Miniature Circuit Breaker, 20A,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQD Miniature - QO220 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Miniature
QO220
SQD Miniature QO220
QO Miniature Circuit Breaker, 20A,

QO Miniature Circuit Breaker, 20A,

Supplier's Site
Molded Case Circuit Breaker - 57594084 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57594084
Molded Case Circuit Breaker 57594084
MINIATURE CIRCUIT BREAKER, QO SERIES, 20 AMP, 2 POLE, 120/240 VAC, 10 KA, PLUG IN MOUNT. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, QO SERIES, 20 AMP, 2 POLE, 120/240 VAC, 10 KA, PLUG IN MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
SQUARE D Circuit Breaker QO220

SQUARE D Circuit Breaker QO220

Supplier's Site
Circuit Breaker, Thermal Magnetic, 2P, 20A; Product Range Square D By Schneider Electric - 71M0302 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 20A; Product Range Square D By Schneider Electric
71M0302
Circuit Breaker, Thermal Magnetic, 2P, 20A; Product Range Square D By Schneider Electric 71M0302
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 20A; Product Range:QO Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On; Voltage AC:240V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 20A; Product Range:QO Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On; Voltage AC:240V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Radwell International Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number QO220 57594084 71M0302
Product Name SQD Miniature Molded Case Circuit Breaker Molded Case Circuit Breaker Circuit Breaker, Thermal Magnetic, 2P, 20A; Product Range Square D By Schneider Electric
Rated AC Voltage 240 volts 240 volts
Rated Current 20 amps 20 amps
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - AS168X-CB1F150N-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - 4-1393248-4 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
Circuit Breakers - 209-1-1-62F-3-2-7-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details