Schneider Electric Circuit Breakers QOB330

Description
MINIATURE CIRCUIT BREAKER 240V 3
Request a Quote Datasheet
Description
MINIATURE CIRCUIT BREAKER 240V 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QOB330-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QOB330-ND
Circuit Breakers 4008-QOB330-ND
MINIATURE CIRCUIT BREAKER 240V 3

MINIATURE CIRCUIT BREAKER 240V 3

Buy Now Datasheet
Molded Case Circuit Breaker - 57594942 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57594942
Molded Case Circuit Breaker 57594942
MINIATURE CIRCUIT BREAKER, QO SERIES, 120/240 VAC, 30 A, BOLT-ON, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, QO SERIES, 120/240 VAC, 30 A, BOLT-ON, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 3; Product Range Square D By Schneider Electric - 16B1895 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3; Product Range Square D By Schneider Electric
16B1895
Circuit Breaker, 3; Product Range Square D By Schneider Electric 16B1895
CIRCUIT BREAKER, 3; Product Range:QO Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Bolt On RoHS Compliant: Yes

CIRCUIT BREAKER, 3; Product Range:QO Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Bolt On RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-QOB330-ND 57594942 16B1895
Product Name Circuit Breakers Molded Case Circuit Breaker Circuit Breaker, 3; Product Range Square D By Schneider Electric
Rated Current 30 amps 30 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data