Schneider Electric Product Range Schneider Electric QOB2155424

Description
Product Range:QOB Series; Current Rating:15A; No. of Poles:-; Input Voltage VAC:240VAC; Interrupting Capacity:-; Trip Time:-; Dielectric Strength:- RoHS Compliant: Yes
Datasheet
Description
Product Range:QOB Series; Current Rating:15A; No. of Poles:-; Input Voltage VAC:240VAC; Interrupting Capacity:-; Trip Time:-; Dielectric Strength:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Schneider Electric - 39Y9398 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Schneider Electric
39Y9398
Product Range Schneider Electric 39Y9398
Product Range:QOB Series; Current Rating:15A; No. of Poles:-; Input Voltage VAC:240VAC; Interrupting Capacity:-; Trip Time:-; Dielectric Strength:- RoHS Compliant: Yes

Product Range:QOB Series; Current Rating:15A; No. of Poles:-; Input Voltage VAC:240VAC; Interrupting Capacity:-; Trip Time:-; Dielectric Strength:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 39Y9398
Product Name Product Range Schneider Electric
Rated Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QMB Series Thermal Circuit Breaker, 15A - QMB-153-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
Circuit Breakers - T11-818-0.2-ND - DigiKey
Specs
Rated Current 0.2000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details