Schneider Electric Circuit Breakers QBL32200

Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QBL32200-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QBL32200-ND
Circuit Breakers 4008-QBL32200-ND
MOLDED CASE CIRCUIT BREAKER 240V

MOLDED CASE CIRCUIT BREAKER 240V

Buy Now Datasheet
Molded Case Circuit Breaker - 57600585 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57600585
Molded Case Circuit Breaker 57600585
CIRCUIT BREAKER, POWERPACT Q SERIES, MOLDED CASE, THERMAL MAGNETIC TRIP, THREE-POLE, 200 AMP, 240 VOLT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, POWERPACT Q SERIES, MOLDED CASE, THERMAL MAGNETIC TRIP, THREE-POLE, 200 AMP, 240 VOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
SQUARE D Circuit Breaker QBL32200

SQUARE D Circuit Breaker QBL32200

Supplier's Site
Molded Case Ckt Breaker, 3 Pole, 200A; Product Range Square D By Schneider Electric - 89H5596 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 3 Pole, 200A; Product Range Square D By Schneider Electric
89H5596
Molded Case Ckt Breaker, 3 Pole, 200A; Product Range Square D By Schneider Electric 89H5596
MOLDED CASE CKT BREAKER, 3 POLE, 200A; Product Range:PowerPact Q Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 3 POLE, 200A; Product Range:PowerPact Q Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-QBL32200-ND 57600585 89H5596
Product Name Circuit Breakers Molded Case Circuit Breaker Molded Case Circuit Breaker Molded Case Ckt Breaker, 3 Pole, 200A; Product Range Square D By Schneider Electric
Rated Current 200 amps 200 amps 200 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole D-Trip Supplementary Circuit Breakers - 1D6UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 6 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 486-4404.0077-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2 suppliers
Circuit Breakers - 723-209-2-1-51-2-8-1-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details