Schneider Electric Circuit Breakers QOB140

Description
MINIATURE CIRCUIT BREAKER 120/24
Request a Quote Datasheet
Description
MINIATURE CIRCUIT BREAKER 120/24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QOB140-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QOB140-ND
Circuit Breakers 4008-QOB140-ND
MINIATURE CIRCUIT BREAKER 120/24

MINIATURE CIRCUIT BREAKER 120/24

Buy Now Datasheet
Miniature Circuit Breaker, 1 Pole, 40A; Product Range Square D By Schneider Electric - 16B1800 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Circuit Breaker, 1 Pole, 40A; Product Range Square D By Schneider Electric
16B1800
Miniature Circuit Breaker, 1 Pole, 40A; Product Range Square D By Schneider Electric 16B1800
MINIATURE CIRCUIT BREAKER, 1 POLE, 40A; Product Range:QO Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Bolt On RoHS Compliant: Yes

MINIATURE CIRCUIT BREAKER, 1 POLE, 40A; Product Range:QO Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Bolt On RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57602478 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57602478
Molded Case Circuit Breaker 57602478
MINIATURE CIRCUIT BREAKER, QO SERIES, 120/240 VAC, 40 A, BOLT-ON, 1 POLE. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, QO SERIES, 120/240 VAC, 40 A, BOLT-ON, 1 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-QOB140-ND 16B1800 57602478
Product Name Circuit Breakers Miniature Circuit Breaker, 1 Pole, 40A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated Current 40 amps 40 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data