Schneider Electric Molded Case Ckt Breaker, 2 Pole, 175A; Product Range Square D By Schneider Electric QBL22175

Description
MOLDED CASE CKT BREAKER, 2 POLE, 175A; Product Range:PowerPact Q Series; Current Rating:175A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
Datasheet
Description
MOLDED CASE CKT BREAKER, 2 POLE, 175A; Product Range:PowerPact Q Series; Current Rating:175A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Ckt Breaker, 2 Pole, 175A; Product Range Square D By Schneider Electric - 89H5587 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 2 Pole, 175A; Product Range Square D By Schneider Electric
89H5587
Molded Case Ckt Breaker, 2 Pole, 175A; Product Range Square D By Schneider Electric 89H5587
MOLDED CASE CKT BREAKER, 2 POLE, 175A; Product Range:PowerPact Q Series; Current Rating:175A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 2 POLE, 175A; Product Range:PowerPact Q Series; Current Rating:175A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 89H5587
Product Name Molded Case Ckt Breaker, 2 Pole, 175A; Product Range Square D By Schneider Electric
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 30A - QLB-303-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 4-1393248-5 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details