Schneider Electric Circuit Breakers QDL32150

Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QDL32150-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QDL32150-ND
Circuit Breakers 4008-QDL32150-ND
MOLDED CASE CIRCUIT BREAKER 240V

MOLDED CASE CIRCUIT BREAKER 240V

Buy Now Datasheet
Molded Case Ckt Breaker, 3 Pole, 150A; Product Range Square D By Schneider Electric - 89H5654 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 3 Pole, 150A; Product Range Square D By Schneider Electric
89H5654
Molded Case Ckt Breaker, 3 Pole, 150A; Product Range Square D By Schneider Electric 89H5654
MOLDED CASE CKT BREAKER, 3 POLE, 150A; Product Range:PowerPact Q Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 3 POLE, 150A; Product Range:PowerPact Q Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57592687 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57592687
Molded Case Circuit Breaker 57592687
MOLDED CASE CIRCUIT BREAKER, POWERPACT Q, Q-FRAME SERIES, THERMAL MAGNETIC, 150 AMP, 3 POLE, 240 VAC, 25KA, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, POWERPACT Q, Q-FRAME SERIES, THERMAL MAGNETIC, 150 AMP, 3 POLE, 240 VAC, 25KA, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-QDL32150-ND 89H5654 57592687
Product Name Circuit Breakers Molded Case Ckt Breaker, 3 Pole, 150A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated Current 150 amps 150 amps 150 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole D-Trip Supplementary Circuit Breakers - 1D25UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 486-3-128-236-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Features Trip Indicator
View Details
3 suppliers
Circuit Breakers - 209-3-1-65-4-8-30-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details