Schneider Electric Circuit Breaker, Thermal Magnetic, 2P, 50A; Product Range Square D By Schneider Electric QO250GFI

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 50A; Product Range:QO Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On; Voltage AC:240V RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 50A; Product Range:QO Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On; Voltage AC:240V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 2P, 50A; Product Range Square D By Schneider Electric - 25C2788 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 50A; Product Range Square D By Schneider Electric
25C2788
Circuit Breaker, Thermal Magnetic, 2P, 50A; Product Range Square D By Schneider Electric 25C2788
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 50A; Product Range:QO Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On; Voltage AC:240V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 50A; Product Range:QO Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On; Voltage AC:240V RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57594702 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57594702
Molded Case Circuit Breaker 57594702
CIRCUIT BREAKER, MINIATURE, QO SERIES, 50 AMP, 2 POLE, 120/240 VAC, 10 KA, PLUG IN MOUNT, GROUND FAULT PROTECTING. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, QO SERIES, 50 AMP, 2 POLE, 120/240 VAC, 10 KA, PLUG IN MOUNT, GROUND FAULT PROTECTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 25C2788 57594702
Product Name Circuit Breaker, Thermal Magnetic, 2P, 50A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated AC Voltage 240 volts 240 volts
Rated DC Voltage 48 volts
Rated Current 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker; 4 A; 240 VAC/48 VDC; 4000 VAC (Test Voltage); Quick Connect - 70160348 - Allied Electronics, Inc.
Specs
Rated AC Voltage 240 volts
Rated DC Voltage 48 volts
Rated Current 4 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-2-1-62-4-9-100-V-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - A-0702X -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details