Schneider Electric Circuit Breakers QOB280VH

Description
MINIATURE CIRCUIT BREAKER 240V 8
Request a Quote Datasheet
Description
MINIATURE CIRCUIT BREAKER 240V 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QOB280VH-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QOB280VH-ND
Circuit Breakers 4008-QOB280VH-ND
MINIATURE CIRCUIT BREAKER 240V 8

MINIATURE CIRCUIT BREAKER 240V 8

Buy Now Datasheet
Circuit Breaker, Magnetic Hydraulic, 2, 240Vac, 80A; Product Range Square D By Schneider Electric - 16B1869 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Magnetic Hydraulic, 2, 240Vac, 80A; Product Range Square D By Schneider Electric
16B1869
Circuit Breaker, Magnetic Hydraulic, 2, 240Vac, 80A; Product Range Square D By Schneider Electric 16B1869
CIRCUIT BREAKER, MAGNETIC HYDRAULIC, 2, 240VAC, 80A; Product Range:QO Series; Current Rating:80A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:-; Circuit Breaker Mounting:-; Input Voltage VAC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, MAGNETIC HYDRAULIC, 2, 240VAC, 80A; Product Range:QO Series; Current Rating:80A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:-; Circuit Breaker Mounting:-; Input Voltage VAC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-QOB280VH-ND 16B1869
Product Name Circuit Breakers Circuit Breaker, Magnetic Hydraulic, 2, 240Vac, 80A; Product Range Square D By Schneider Electric
Rated Current 80 amps 80 amps
Trip System Type Thermal Magnetic Magnetic Hydraulic
Features Trip Indicator
Text for Mounting Chassis Mount
Unlock Full Specs
to access all available technical data