MINIATURE CIRCUIT BREAKER 120/24
CIRCUIT BREAKER, 1; Product Range:QO Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Bolt On RoHS Compliant: No
MINIATURE CIRCUIT BREAKER, QO SERIES, 120/240 VAC, 15 A, BOLT-ON, 1 POLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QOB115-ND | 16B1772 | 57610806 |
| Product Name | Circuit Breakers | Circuit Breaker, 1; Product Range Square D By Schneider Electric | Molded Case Circuit Breaker |
| Rated Current | 15 amps | 15 amps | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Toggle |