MINIATURE CIRCUIT BREAKER 120V 2
MINIATURE CIRCUIT BREAKER, QO SERIES, 120VAC, 20A, BOLT-ON, 1-POLE, 6MA GROUND FAULT A. FREE 2 YEAR RADWELL WARRANTY
SQUARE D Circuit Breaker QOB120GFI
MINIATURE CIRCUIT BREAKER, 1 POLE, 20A; Product Range:QOB Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:120V; Circuit Breaker Mounting:Bolt On RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QOB120GFI-ND | 57611028 | 16B1781 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker | Miniature Circuit Breaker, 1 Pole, 20A; Product Range Square D By Schneider Electric |
| Rated Current | 20 amps | 20 amps | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Other; (Lever) |