Schneider Electric Molded Case Circuit Breaker QO270

Description
MINIATURE CIRCUIT BREAKER, QO SERIES, 70 AMP, 2 POLE, 120/240 VAC, 10 KA, PLUG IN MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MINIATURE CIRCUIT BREAKER, QO SERIES, 70 AMP, 2 POLE, 120/240 VAC, 10 KA, PLUG IN MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 57617393 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57617393
Molded Case Circuit Breaker 57617393
MINIATURE CIRCUIT BREAKER, QO SERIES, 70 AMP, 2 POLE, 120/240 VAC, 10 KA, PLUG IN MOUNT. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, QO SERIES, 70 AMP, 2 POLE, 120/240 VAC, 10 KA, PLUG IN MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Magnetic, 2P, 70A; Product Range Square D By Schneider Electric - 80C4295 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 70A; Product Range Square D By Schneider Electric
80C4295
Circuit Breaker, Thermal Magnetic, 2P, 70A; Product Range Square D By Schneider Electric 80C4295
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 70A; Product Range:QO Series; Current Rating:70A; No. of Poles:2 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On; Voltage AC:240V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 70A; Product Range:QO Series; Current Rating:70A; No. of Poles:2 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On; Voltage AC:240V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 57617393 80C4295
Product Name Molded Case Circuit Breaker Circuit Breaker, Thermal Magnetic, 2P, 70A; Product Range Square D By Schneider Electric
Rated AC Voltage 240 volts 240 volts
Rated Current 70 amps 70 amps
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TMT12-211S-1-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D50UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-2-1-53-2-7-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details