Schneider Electric Molded Case Ckt Breaker, 2 Pole, 150A; Product Range Square D By Schneider Electric QBL22150

Description
MOLDED CASE CKT BREAKER, 2 POLE, 150A; Product Range:PowerPact Q Series; Current Rating:150A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
Datasheet
Description
MOLDED CASE CKT BREAKER, 2 POLE, 150A; Product Range:PowerPact Q Series; Current Rating:150A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Ckt Breaker, 2 Pole, 150A; Product Range Square D By Schneider Electric - 89H5586 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 2 Pole, 150A; Product Range Square D By Schneider Electric
89H5586
Molded Case Ckt Breaker, 2 Pole, 150A; Product Range Square D By Schneider Electric 89H5586
MOLDED CASE CKT BREAKER, 2 POLE, 150A; Product Range:PowerPact Q Series; Current Rating:150A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 2 POLE, 150A; Product Range:PowerPact Q Series; Current Rating:150A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57600489 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57600489
Molded Case Circuit Breaker 57600489
CIRCUIT BREAKER, POWERPACT Q, THERMAL MAGNETIC, 10 KA, 150 AMP, 2 POLE, 240 VAC. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, POWERPACT Q, THERMAL MAGNETIC, 10 KA, 150 AMP, 2 POLE, 240 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 89H5586 57600489
Product Name Molded Case Ckt Breaker, 2 Pole, 150A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated AC Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 2845805 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
View Details
3 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU3L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 209-2-1-65-4-4-2-H-V-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details