MOLDED CASE CKT BREAKER, 2 POLE, 200A; Product Range:PowerPact Q Series; Current Rating:200A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 89H5697 |
| Product Name | Molded Case Ckt Breaker, 2 Pole, 200A; Product Range Square D By Schneider Electric |
| Rated AC Voltage | 240 volts |