MINIATURE CIRCUIT BREAKER 240V 1
CIRCUIT BREAKER, 3-POLE, 100A, 240V; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Bolt On RoHS Compliant: Yes
CIRCUIT BREAKER, MINIATURE, QO SERIES, 120/240 VAC, 100 AMP, BOLT-ON MOUNT, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QOB3100-ND | 17C7979 | 57603365 |
| Product Name | Circuit Breakers | Circuit Breaker, 3-Pole, 100A, 240V; Current Rating Square D By Schneider Electric | Molded Case Circuit Breaker |
| Rated Current | 100 amps | 100 amps | 100 amps |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Text for Mounting | PCB | Bolt On |