Schneider Electric Molded Case Circuit Breaker QO120GFI

Description
CIRCUIT BREAKER, MINIATURE, QO SERIES, 120/240 VAC, 20 AMP, PLUG-IN MOUNT, 1 POLE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT BREAKER, MINIATURE, QO SERIES, 120/240 VAC, 20 AMP, PLUG-IN MOUNT, 1 POLE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 57610104 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57610104
Molded Case Circuit Breaker 57610104
CIRCUIT BREAKER, MINIATURE, QO SERIES, 120/240 VAC, 20 AMP, PLUG-IN MOUNT, 1 POLE. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, QO SERIES, 120/240 VAC, 20 AMP, PLUG-IN MOUNT, 1 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Magnetic, 1P, 20A; Product Range Square D By Schneider Electric - 80C4019 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 20A; Product Range Square D By Schneider Electric
80C4019
Circuit Breaker, Thermal Magnetic, 1P, 20A; Product Range Square D By Schneider Electric 80C4019
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 20A; Product Range:QO Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:Plug On; Voltage AC:240V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 20A; Product Range:QO Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:Plug On; Voltage AC:240V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 57610104 80C4019
Product Name Molded Case Circuit Breaker Circuit Breaker, Thermal Magnetic, 1P, 20A; Product Range Square D By Schneider Electric
Rated AC Voltage 240 volts 120 volts
Rated Current 20 amps 20 amps
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TA45-ABDBH100C0-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-1-25195-1-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details