MINIATURE CIRCUIT BREAKER, QO SERIES, 120/240 VAC, 40 A, PLUG-IN MOUNT, 1 POLE. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 40A; Product Range:QO Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On; Voltage AC:240V RoHS Compliant: No
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 57601933 | 80C4117 |
| Product Name | Molded Case Circuit Breaker | Circuit Breaker, Thermal Magnetic, 1P, 40A; Product Range Square D By Schneider Electric |
| Rated AC Voltage | 240 volts | 240 volts |
| Number of Poles | 1 | 1 |
| Rated DC Voltage | 48 volts |