MINIATURE CIRCUIT BREAKER 120/24
MINIATURE CIRCUIT BREAKER, QO SERIES, 20 AMP, 2 POLE, 120/240 VAC, 10 KA, PLUG IN MOUNT, GROUND FAULT INTERRUPT. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 20A; Product Range:QO Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On; Voltage AC:240V RoHS Compliant: No
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QO220GFI-ND | 57594183 | 80C4213 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker | Circuit Breaker, Thermal Magnetic, 2P, 20A; Product Range Square D By Schneider Electric |
| Rated Current | 20 amps | 20 amps | 20 amps |
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Other; (Lever) | ||
| Approvals / Ratings | CSA, UL | ||
| Rated AC Voltage | 240 volts | 240 volts |