CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 80A; Product Range:QO Series; Current Rating:80A; No. of Poles:2 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On; Voltage AC:240V RoHS Compliant: No
MINIATURE CIRCUIT BREAKER, QO SERIES, 80 AMP, 2 POLE, 120/240 VAC, 10 KA, PLUG IN MOUNT. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 25C6606 | 57617410 |
| Product Name | Circuit Breaker, Thermal Magnetic, 2P, 80A; Product Range Square D By Schneider Electric | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 volts | 240 volts |
| Rated DC Voltage | 48 volts | |
| Rated Current | 80 amps | 80 amps |