Schneider Electric Circuit Breakers QBL32250

Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QBL32250-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QBL32250-ND
Circuit Breakers 4008-QBL32250-ND
MOLDED CASE CIRCUIT BREAKER 240V

MOLDED CASE CIRCUIT BREAKER 240V

Buy Now Datasheet
Molded Case Ckt Breaker, 3 Pole, 250A; Product Range Square D By Schneider Electric - 89H9449 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 3 Pole, 250A; Product Range Square D By Schneider Electric
89H9449
Molded Case Ckt Breaker, 3 Pole, 250A; Product Range Square D By Schneider Electric 89H9449
MOLDED CASE CKT BREAKER, 3 POLE, 250A; Product Range:PowerPact Q Series; Current Rating:250A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 3 POLE, 250A; Product Range:PowerPact Q Series; Current Rating:250A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-QBL32250-ND 89H9449
Product Name Circuit Breakers Molded Case Ckt Breaker, 3 Pole, 250A; Product Range Square D By Schneider Electric
Rated Current 250 amps 250 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Text for Mounting Chassis Mount Unit Mount
Unlock Full Specs
to access all available technical data