MOLDED CASE CIRCUIT BREAKER 240V
MOLDED CASE CKT BREAKER, 3 POLE, 175A; Product Range:PowerPact Q Series; Current Rating:175A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes
MOLDED CASE CIRCUIT BREAKER, 240 V, 175 A. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QDL32175-ND | 89H5655 | 57592689 |
| Product Name | Circuit Breakers | Molded Case Ckt Breaker, 3 Pole, 175A; Product Range Square D By Schneider Electric | Molded Case Circuit Breaker |
| Rated Current | 175 amps | 175 amps | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Text for Mounting | Chassis Mount | Unit Mount |