Schneider Electric Circuit Breakers QDL32200

Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QDL32200-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QDL32200-ND
Circuit Breakers 4008-QDL32200-ND
MOLDED CASE CIRCUIT BREAKER 240V

MOLDED CASE CIRCUIT BREAKER 240V

Buy Now Datasheet
Molded Case Ckt Breaker, 3 Pole, 200A; Product Range Square D By Schneider Electric - 89H5656 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 3 Pole, 200A; Product Range Square D By Schneider Electric
89H5656
Molded Case Ckt Breaker, 3 Pole, 200A; Product Range Square D By Schneider Electric 89H5656
MOLDED CASE CKT BREAKER, 3 POLE, 200A; Product Range:PowerPact Q Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 3 POLE, 200A; Product Range:PowerPact Q Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57592697 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57592697
Molded Case Circuit Breaker 57592697
CIRCUIT BREAKER, QDL TYPE, 200 AMP, 3 POLE, 3 PHASE, 240 V, POWERPACT, THERMAL MAGNETIC, INSTANTANEOUS TRIP, LOAD SIDE LUG TERMINAL. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, QDL TYPE, 200 AMP, 3 POLE, 3 PHASE, 240 V, POWERPACT, THERMAL MAGNETIC, INSTANTANEOUS TRIP, LOAD SIDE LUG TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-QDL32200-ND 89H5656 57592697
Product Name Circuit Breakers Molded Case Ckt Breaker, 3 Pole, 200A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated Current 200 amps 200 amps 200 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Text for Mounting Chassis Mount Unit Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5108-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers & Accessories - 1BU2M - Powell Electronics, Inc.
Specs
Rated Current 2 amps
View Details
Circuit Breakers - 209-1-1-62F-3-2-15-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details