Schneider Electric Molded Case Circuit Breaker QBL22200

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, POWERPACT, QBL TYPE, 200 AMP, 2 POLE, 1 PHASE, 240 V, INSTANTANEOUS TRIP FUNCTION, LOAD SIDE LUG TERMINAL. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, POWERPACT, QBL TYPE, 200 AMP, 2 POLE, 1 PHASE, 240 V, INSTANTANEOUS TRIP FUNCTION, LOAD SIDE LUG TERMINAL. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 57600499 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57600499
Molded Case Circuit Breaker 57600499
CIRCUIT BREAKER, THERMAL MAGNETIC, POWERPACT, QBL TYPE, 200 AMP, 2 POLE, 1 PHASE, 240 V, INSTANTANEOUS TRIP FUNCTION, LOAD SIDE LUG TERMINAL. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL MAGNETIC, POWERPACT, QBL TYPE, 200 AMP, 2 POLE, 1 PHASE, 240 V, INSTANTANEOUS TRIP FUNCTION, LOAD SIDE LUG TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
SQUARE D Circuit Breaker QBL22200

SQUARE D Circuit Breaker QBL22200

Supplier's Site
Molded Case Ckt Breaker, 2 Pole, 200A; Product Range Square D By Schneider Electric - 89H5588 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 2 Pole, 200A; Product Range Square D By Schneider Electric
89H5588
Molded Case Ckt Breaker, 2 Pole, 200A; Product Range Square D By Schneider Electric 89H5588
MOLDED CASE CKT BREAKER, 2 POLE, 200A; Product Range:PowerPact Q Series; Current Rating:200A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 2 POLE, 200A; Product Range:PowerPact Q Series; Current Rating:200A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Unit Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 57600499 89H5588
Product Name Molded Case Circuit Breaker Molded Case Circuit Breaker Molded Case Ckt Breaker, 2 Pole, 200A; Product Range Square D By Schneider Electric
Rated Current 200 amps 200 amps
Unlock Full Specs
to access all available technical data