CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 15A; Product Range:QO Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Plug On; Voltage AC:240V RoHS Compliant: No
QO Miniature Circuit Breaker, 15A,
MINIATURE CIRCUIT BREAKER, QO SERIES, 120/240 VAC, 15 A, PLUG-IN MOUNT, 1 POLE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 71M0300 | QO115 | 57609673 |
| Product Name | Circuit Breaker, Thermal Magnetic, 1P, 15A; Product Range Square D By Schneider Electric | SQD Miniature | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 volts | 240 volts | |
| Rated DC Voltage | 48 volts | ||
| Rated Current | 15 amps |